TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X8R1C473K050BB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X8R1C473K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X8R1C473K050BB
Multilayer Ceramic Chip Capacitor C1005X8R1C473K050BB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-8847-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8847-2-ND
Ceramic Capacitors 445-8847-2-ND
0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8847-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8847-1-ND
Ceramic Capacitors 445-8847-1-ND
0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8847-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8847-6-ND
Ceramic Capacitors 445-8847-6-ND
0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1005X8R1C473K050BB 445-8847-2-ND 445-8847-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers