TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7S2A103K050BB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7S2A103K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7S2A103K050BB
Multilayer Ceramic Chip Capacitor C1005X7S2A103K050BB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C1005X7S2A103K050BB - 914225-C1005X7S2A103K050BB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X7S2A103K050BB
914225-C1005X7S2A103K050BB
Ceramic Capacitors - C1005X7S2A103K050BB 914225-C1005X7S2A103K050BB
Manufacturer: TDK Corporation Win Source Part Number: 914225-C1005X7S2A103 K050BB Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q9394462AB, C1005X7S2A103KT000F, 445-5199-6, C1005X7S2A103K, 445-5199-1, 445-5199-2

Manufacturer: TDK Corporation
Win Source Part Number: 914225-C1005X7S2A103K050BB
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: Q9394462AB, C1005X7S2A103KT000F, 445-5199-6, C1005X7S2A103K, 445-5199-1, 445-5199-2

Buy Now
Singapore, Singapore
10000PF 100V Capacitor
60-C1005X7S2A103K050BB
10000PF 100V Capacitor 60-C1005X7S2A103K050BB
CAP CER 10000PF 100V X7S 0402 Product overview: C1005X7S2A103K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7S2A103K050 BB can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7S 0402 Product overview: C1005X7S2A103K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7S2A103K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5199-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5199-2-ND
Ceramic Capacitors 445-5199-2-ND
10000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

10000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5199-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5199-6-ND
Ceramic Capacitors 445-5199-6-ND
10000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

10000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5199-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5199-1-ND
Ceramic Capacitors 445-5199-1-ND
10000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

10000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 100V, X7S, 10%, 0402, Full Reel; Capacitance Tdk - 87R3398 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7S, 10%, 0402, Full Reel; Capacitance Tdk
87R3398
Ceramic Capacitor 0.01Uf 100V, X7S, 10%, 0402, Full Reel; Capacitance Tdk 87R3398
CERAMIC CAPACITOR 0.01UF 100V, X7S, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7S, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.01Uf, 100V, X7S, 0402; Capacitance Tdk - 04X3236 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 100V, X7S, 0402; Capacitance Tdk
04X3236
Ceramic Capacitor, 0.01Uf, 100V, X7S, 0402; Capacitance Tdk 04X3236
CERAMIC CAPACITOR, 0.01UF, 100V, X7S, 0402; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 100V, X7S, 0402; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7S2A103K050BB 914225-C1005X7S2A103K050BB 60-C1005X7S2A103K050BB 445-5199-2-ND 445-5199-6-ND 87R3398 04X3236
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1005X7S2A103K050BB 10000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, X7S, 10%, 0402, Full Reel; Capacitance Tdk Ceramic Capacitor, 0.01Uf, 100V, X7S, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details