General (Up to 50V)
0.68µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
0.68µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
0.68µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X7S1A684K050BC | 445-13937-1-ND | 445-13937-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |