TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X7S1A225M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7S1A225M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7S1A225M050BC
Multilayer Ceramic Chip Capacitor C1005X7S1A225M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9098-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9098-2-ND
Ceramic Capacitors 445-9098-2-ND
2.2µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9098-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9098-6-ND
Ceramic Capacitors 445-9098-6-ND
2.2µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9098-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9098-1-ND
Ceramic Capacitors 445-9098-1-ND
2.2µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X7S1A225M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7S1A225M050BC
Ceramic Capacitors C1005X7S1A225M050BC
CAP CER 2.2UF 10V X7S 0402

CAP CER 2.2UF 10V X7S 0402

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 10V, X7S, 20%, 0402; Capacitance Tdk - 07W9150 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 10V, X7S, 20%, 0402; Capacitance Tdk
07W9150
Ceramic Capacitor, 2.2Uf, 10V, X7S, 20%, 0402; Capacitance Tdk 07W9150
CERAMIC CAPACITOR, 2.2UF, 10V, X7S, 20%, 0402; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 10V, X7S, 20%, 0402; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7S1A225M050BC 445-9098-2-ND 445-9098-6-ND C1005X7S1A225M050BC 07W9150
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 10V, X7S, 20%, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers