TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 1Uf, 10V, X7S, 10%, 0402, Full Reel; Capacitance Tdk C1005X7S1A105K050BC.

Description
CERAMIC CAPACITOR, 1UF, 10V, X7S, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Case Size:0402RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 1UF, 10V, X7S, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Case Size:0402RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 10V, X7S, 10%, 0402, Full Reel; Capacitance Tdk - 25AC8385 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X7S, 10%, 0402, Full Reel; Capacitance Tdk
25AC8385
Ceramic Capacitor, 1Uf, 10V, X7S, 10%, 0402, Full Reel; Capacitance Tdk 25AC8385
CERAMIC CAPACITOR, 1UF, 10V, X7S, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Case Size:0402RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X7S, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8385
Product Name Ceramic Capacitor, 1Uf, 10V, X7S, 10%, 0402, Full Reel; Capacitance Tdk
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details