TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7S0J225K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7S0J225K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7S0J225K050BC
Multilayer Ceramic Chip Capacitor C1005X7S0J225K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1005X7S0J225K050BC - 1026928-C1005X7S0J225K050BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X7S0J225K050BC
1026928-C1005X7S0J225K050BC
Ceramic Capacitors - C1005X7S0J225K050BC 1026928-C1005X7S0J225K050BC
Manufacturer: TDK Corporation Win Source Part Number: 1026928-C1005X7S0J22 5K050BC Packaging: Reel - TR Features: Low ESL Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7S Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1026928-C1005X7S0J225K050BC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7S
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.2UF 6.3V Capacitor
60-C1005X7S0J225K050BC
2.2UF 6.3V Capacitor 60-C1005X7S0J225K050BC
CAP CER 2.2UF 6.3V X7S 0402 Product overview: C1005X7S0J225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7S0J225K050 BC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X7S 0402 Product overview: C1005X7S0J225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7S0J225K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9084-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9084-6-ND
Ceramic Capacitors 445-9084-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9084-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9084-2-ND
Ceramic Capacitors 445-9084-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9084-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9084-1-ND
Ceramic Capacitors 445-9084-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X7S0J225K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7S0J225K050BC
Ceramic Capacitors C1005X7S0J225K050BC
CAP CER 2.2UF 6.3V X7S 0402

CAP CER 2.2UF 6.3V X7S 0402

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 6.3V, X7S, 10%, 0402, Full Reel; Capacitance Tdk - 07W9145 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 6.3V, X7S, 10%, 0402, Full Reel; Capacitance Tdk
07W9145
Ceramic Capacitor, 2.2Uf, 6.3V, X7S, 10%, 0402, Full Reel; Capacitance Tdk 07W9145
CERAMIC CAPACITOR, 2.2UF, 6.3V, X7S, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 6.3V, X7S, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 6.3V, 10%, X7S, 0402; Capacitance Tdk - 94Y9992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 6.3V, 10%, X7S, 0402; Capacitance Tdk
94Y9992
Cap, 2.2Μf, 6.3V, 10%, X7S, 0402; Capacitance Tdk 94Y9992
CAP, 2.2µF, 6.3V, 10%, X7S, 0402; Capacitance:2.2µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 6.3V, 10%, X7S, 0402; Capacitance:2.2µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7S0J225K050BC 1026928-C1005X7S0J225K050BC 60-C1005X7S0J225K050BC 445-9084-6-ND 445-9084-2-ND C1005X7S0J225K050BC 07W9145 94Y9992
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1005X7S0J225K050BC 2.2UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 6.3V, X7S, 10%, 0402, Full Reel; Capacitance Tdk Cap, 2.2Μf, 6.3V, 10%, X7S, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M450K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers