TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X7S0J105M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7S0J105M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7S0J105M050BC
Multilayer Ceramic Chip Capacitor C1005X7S0J105M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9080-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9080-6-ND
Ceramic Capacitors 445-9080-6-ND
1µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9080-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9080-2-ND
Ceramic Capacitors 445-9080-2-ND
1µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9080-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9080-1-ND
Ceramic Capacitors 445-9080-1-ND
1µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 6.3V, X7S, 20%, 0402, Full Reel; Capacitance Tdk - 07W9144 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 6.3V, X7S, 20%, 0402, Full Reel; Capacitance Tdk
07W9144
Ceramic Capacitor, 1Uf, 6.3V, X7S, 20%, 0402, Full Reel; Capacitance Tdk 07W9144
CERAMIC CAPACITOR, 1UF, 6.3V, X7S, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 6.3V, X7S, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7S0J105M050BC 445-9080-6-ND 445-9080-2-ND 07W9144
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 6.3V, X7S, 20%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 335SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers