TDK U.S.A. Corporation Ceramic Capacitors C1005X7R1V224K050BE

Description
0.22µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173778-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173778-6-ND
Ceramic Capacitors 445-173778-6-ND
0.22µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173778-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173778-1-ND
Ceramic Capacitors 445-173778-1-ND
0.22µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173778-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173778-2-ND
Ceramic Capacitors 445-173778-2-ND
0.22µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427319P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427319P
MLCCs - Multilayer Ceramic Capacitors 2427319P
TDK C1005X7R1V224K050BE

TDK C1005X7R1V224K050BE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427318 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427318
MLCCs - Multilayer Ceramic Capacitors 2427318
TDK C1005X7R1V224K050BE

TDK C1005X7R1V224K050BE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427319 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427319
MLCCs - Multilayer Ceramic Capacitors 2427319
TDK C1005X7R1V224K050BE

TDK C1005X7R1V224K050BE

Supplier's Site
Ceramic Capacitors - C1005X7R1V224K050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1V224K050BE
Ceramic Capacitors C1005X7R1V224K050BE
CAP CER 0.22UF 35V X7R 0402

CAP CER 0.22UF 35V X7R 0402

Supplier's Site Datasheet
Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk - 71AH3221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk
71AH3221
Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk 71AH3221
CAP, 0.22UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.22UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-173778-6-ND 445-173778-1-ND 2427319P C1005X7R1V224K050BE 71AH3221
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers