0.22µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, 0.22UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 0.22UF 35V X7R 0402
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-174211-2-ND | 445-174211-6-ND | 29AJ4966 | C1005X7R1V224K050BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |