TDK U.S.A. Corporation Ceramic Capacitors C1005X7R1V154K050BC

Description
0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1005X7R1V154K050BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1005X7R1V154K050BC-ND
Ceramic Capacitors C1005X7R1V154K050BC-ND
0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X7R1V154K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1V154K050BC
Ceramic Capacitors C1005X7R1V154K050BC
CAP CER 0.15UF 35V X7R 0402

CAP CER 0.15UF 35V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1005X7R1V154K050BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005X7R1V154K050BC
Capacitors - Ceramic Capacitors C1005X7R1V154K050BC
CAP CER 0.15UF 35V X7R 0402

CAP CER 0.15UF 35V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1005X7R1V154K050BC-ND C1005X7R1V154K050BC C1005X7R1V154K050BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details