TDK U.S.A. Corporation Ceramic Capacitors - C1005X7R1H473K050BE C1005X7R1H473K050BE

Description
Manufacturer: TDK Corporation Win Source Part Number: 760617-C1005X7R1H473 K050BE Series: C Packaging: Digi-Reel Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 0402 (1005 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: C1005 Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): GRT155R71H473KE01D; GCM155R71H473KE02W; GCM155R71H473KE02D; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 760617-C1005X7R1H473 K050BE Series: C Packaging: Digi-Reel Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 0402 (1005 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: C1005 Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): GRT155R71H473KE01D; GCM155R71H473KE02W; GCM155R71H473KE02D; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1005X7R1H473K050BE - 760617-C1005X7R1H473K050BE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X7R1H473K050BE
760617-C1005X7R1H473K050BE
Ceramic Capacitors - C1005X7R1H473K050BE 760617-C1005X7R1H473K050BE
Manufacturer: TDK Corporation Win Source Part Number: 760617-C1005X7R1H473 K050BE Series: C Packaging: Digi-Reel Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 0402 (1005 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: C1005 Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): GRT155R71H473KE01D; GCM155R71H473KE02W; GCM155R71H473KE02D; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 760617-C1005X7R1H473K050BE
Series: C
Packaging: Digi-Reel
Operating Temperature Range: -55°C ~ 125°C
Features: Soft Termination
Package: 0402 (1005 Metric)
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: C1005
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.024" (0.60mm)
Alternative Parts (Cross-Reference): GRT155R71H473KE01D; GCM155R71H473KE02W; GCM155R71H473KE02D;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-C1005X7R1H473K050BE
0.047UF 50V Capacitor 60-C1005X7R1H473K050BE
CAP CER 0.047UF 50V X7R 0402 Product overview: C1005X7R1H473K050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1H473K050 BE can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7R 0402 Product overview: C1005X7R1H473K050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1H473K050BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-173631-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173631-2-ND
Ceramic Capacitors 445-173631-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173631-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173631-1-ND
Ceramic Capacitors 445-173631-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173631-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173631-6-ND
Ceramic Capacitors 445-173631-6-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5771 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5771
Mlcc,0402,x7R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5771
MLCC,0402,X7R,50V,47 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,50V,47nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 71AH3220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk
71AH3220
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk 71AH3220
CAP, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760617-C1005X7R1H473K050BE 60-C1005X7R1H473K050BE 445-173631-2-ND 445-173631-6-ND 92Y5771
Product Name Ceramic Capacitors - C1005X7R1H473K050BE 0.047UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 227SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details