TDK U.S.A. Corporation Ceramic Capacitors C1005X7R1H104M050BE

Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173645-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173645-2-ND
Ceramic Capacitors 445-173645-2-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173645-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173645-1-ND
Ceramic Capacitors 445-173645-1-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173645-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173645-6-ND
Ceramic Capacitors 445-173645-6-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5764 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5764
Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5764
MLCC,0402,X7R,50V,0. 1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,50V,0.1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005X7R1H104M050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1H104M050BE
Ceramic Capacitors C1005X7R1H104M050BE
CAP CER 0.1UF 50V X7R 0402

CAP CER 0.1UF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173645-2-ND 445-173645-6-ND 92Y5764 C1005X7R1H104M050BE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 337UVK010MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details