TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7R1H104M050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1H104M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1H104M050BB
Multilayer Ceramic Chip Capacitor C1005X7R1H104M050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 50V Capacitor
60-C1005X7R1H104M050BB
0.1UF 50V Capacitor 60-C1005X7R1H104M050BB
CAP CER 0.1UF 50V X7R 0402 Product overview: C1005X7R1H104M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1H104M050 BB can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0402 Product overview: C1005X7R1H104M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1H104M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5933-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5933-6-ND
Ceramic Capacitors 445-5933-6-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5933-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5933-1-ND
Ceramic Capacitors 445-5933-1-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5933-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5933-2-ND
Ceramic Capacitors 445-5933-2-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402; Capacitance Tdk - 04X3231 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402; Capacitance Tdk
04X3231
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402; Capacitance Tdk 04X3231
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0402; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0402; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk - 12T1864 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk
12T1864
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk 12T1864
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005X7R1H104M050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1H104M050BB
Ceramic Capacitors C1005X7R1H104M050BB
CAP CER 0.1UF 50V X7R 0402

CAP CER 0.1UF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1H104M050BB 60-C1005X7R1H104M050BB 445-5933-6-ND 445-5933-1-ND 04X3231 12T1864 C1005X7R1H104M050BB
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402; Capacitance Tdk Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-BN-30MX30X6-G-151-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers