CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 25AC8382 |
| Product Name | Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk |
| Capacitance Type | Fixed |