TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7R1H103K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1H103K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1H103K050BB
Multilayer Ceramic Chip Capacitor C1005X7R1H103K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427313 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427313
MLCCs - Multilayer Ceramic Capacitors 2427313
TDK C1005X7R1H103K050BB

TDK C1005X7R1H103K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427313P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427313P
MLCCs - Multilayer Ceramic Capacitors 2427313P
TDK C1005X7R1H103K050BB

TDK C1005X7R1H103K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427311 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427311
MLCCs - Multilayer Ceramic Capacitors 2427311
TDK C1005X7R1H103K050BB

TDK C1005X7R1H103K050BB

Supplier's Site
Ceramic Capacitors - C1005X7R1H103K050BB - 914223-C1005X7R1H103K050BB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X7R1H103K050BB
914223-C1005X7R1H103K050BB
Ceramic Capacitors - C1005X7R1H103K050BB 914223-C1005X7R1H103K050BB
Manufacturer: TDK Corporation Win Source Part Number: 914223-C1005X7R1H103 K050BB Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-6850-2, 445-6850-1, 445-6850-6, C1005X7R1H103KT000F, C1005X7R1H103K

Manufacturer: TDK Corporation
Win Source Part Number: 914223-C1005X7R1H103K050BB
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-6850-2, 445-6850-1, 445-6850-6, C1005X7R1H103KT000F, C1005X7R1H103K

Buy Now
Singapore, Singapore
10000PF 50V Capacitor
60-C1005X7R1H103K050BB
10000PF 50V Capacitor 60-C1005X7R1H103K050BB
CAP CER 10000PF 50V X7R 0402 Product overview: C1005X7R1H103K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1H103K050 BB can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0402 Product overview: C1005X7R1H103K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1H103K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6850-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6850-1-ND
Ceramic Capacitors 445-6850-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6850-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6850-6-ND
Ceramic Capacitors 445-6850-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6850-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6850-2-ND
Ceramic Capacitors 445-6850-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3370 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Tdk
87R3370
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Tdk 87R3370
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0402; Capacitance Tdk - 04X3229 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0402; Capacitance Tdk
04X3229
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0402; Capacitance Tdk 04X3229
CERAMIC CAPACITOR, 0.01UF, 50V, X7R, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 50V, X7R, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 10%, X7R, 0402; Capacitance Tdk - 94Y9981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R, 0402; Capacitance Tdk
94Y9981
Cap, 0.01Μf, 50V, 10%, X7R, 0402; Capacitance Tdk 94Y9981
CAP, 0.01µF, 50V, 10%, X7R, 0402; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R, 0402; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C1005X7R1H103K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1H103K050BB
Ceramic Capacitors C1005X7R1H103K050BB
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1H103K050BB 2427313 914223-C1005X7R1H103K050BB 60-C1005X7R1H103K050BB 445-6850-1-ND 445-6850-6-ND 87R3370 94Y9981 C1005X7R1H103K050BB
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C1005X7R1H103K050BB 10000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Tdk Cap, 0.01Μf, 50V, 10%, X7R, 0402; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers