TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7R1E473K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1E473K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1E473K050BC
Multilayer Ceramic Chip Capacitor C1005X7R1E473K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4941-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4941-6-ND
Ceramic Capacitors 445-4941-6-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4941-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4941-2-ND
Ceramic Capacitors 445-4941-2-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4941-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4941-1-ND
Ceramic Capacitors 445-4941-1-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0402; Capacitance Tdk - 90R7607 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0402; Capacitance Tdk
90R7607
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0402; Capacitance Tdk 90R7607
CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0402; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0402; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3362 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0402, Full Reel; Capacitance Tdk
87R3362
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0402, Full Reel; Capacitance Tdk 87R3362
CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.047 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Tdk - 55T0071 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.047 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Tdk
55T0071
Multilayer Ceramic Capacitor, C Series, 0.047 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Tdk 55T0071
Multilayer Ceramic Capacitor, C Series, 0.047 - F, - 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.047 - F, - 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005X7R1E473K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1E473K050BC
Ceramic Capacitors C1005X7R1E473K050BC
CAP CER 0.047UF 25V X7R 0402

CAP CER 0.047UF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1E473K050BC 445-4941-6-ND 445-4941-2-ND 90R7607 87R3362 55T0071 C1005X7R1E473K050BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0402; Capacitance Tdk Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0402, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.047 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details