TDK U.S.A. Corporation Ceramic Capacitors C1005X7R1E472K

Description
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-1259-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1259-2-ND
Ceramic Capacitors 445-1259-2-ND
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 4700Pf, 25V, X7R, 10%, 0402; Capacitance Tdk - 91R0054 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 25V, X7R, 10%, 0402; Capacitance Tdk
91R0054
Ceramic Capacitor 4700Pf, 25V, X7R, 10%, 0402; Capacitance Tdk 91R0054
CERAMIC CAPACITOR 4700PF, 25V, X7R, 10%, 0402; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 25V, X7R, 10%, 0402; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-1259-2-ND 91R0054
Product Name Ceramic Capacitors Ceramic Capacitor 4700Pf, 25V, X7R, 10%, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C0603C102J3GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details