0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.22UF 25V X7R 0402
MLCC,0402,X7R,25V,0.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X7R1E224M050BE-ND | C1005X7R1E224M050BE | 92Y5758 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 20 (+/- %) |