TDK U.S.A. Corporation Ceramic Capacitors C1005X7R1E224K050BB

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174421-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174421-2-ND
Ceramic Capacitors 445-174421-2-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174421-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174421-6-ND
Ceramic Capacitors 445-174421-6-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174421-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174421-1-ND
Ceramic Capacitors 445-174421-1-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 52X3138 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
52X3138
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 52X3138
MLCC,0402,X7R,25V,0. 22µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,0.22µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4963
Cap, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4963
CAP, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C1005X7R1E224K050BB
CAP CER 0.22UF 25V X7R 0402

CAP CER 0.22UF 25V X7R 0402

Supplier's Site
Ceramic Capacitors - C1005X7R1E224K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1E224K050BB
Ceramic Capacitors C1005X7R1E224K050BB
CAP CER 0.22UF 25V X7R 0402

CAP CER 0.22UF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-174421-2-ND 445-174421-6-ND 52X3138 C1005X7R1E224K050BB C1005X7R1E224K050BB
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details