TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X7R1E223K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1E223K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1E223K050BB
Multilayer Ceramic Chip Capacitor C1005X7R1E223K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427305 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427305
MLCCs - Multilayer Ceramic Capacitors 2427305
TDK C1005X7R1E223K050BB

TDK C1005X7R1E223K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427305P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427305P
MLCCs - Multilayer Ceramic Capacitors 2427305P
TDK C1005X7R1E223K050BB

TDK C1005X7R1E223K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427304 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427304
MLCCs - Multilayer Ceramic Capacitors 2427304
TDK C1005X7R1E223K050BB

TDK C1005X7R1E223K050BB

Supplier's Site
Ceramic Capacitors - 445-1261-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1261-2-ND
Ceramic Capacitors 445-1261-2-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1261-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1261-1-ND
Ceramic Capacitors 445-1261-1-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1261-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1261-6-ND
Ceramic Capacitors 445-1261-6-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0402; Capacitance Tdk - 90R7605 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0402; Capacitance Tdk
90R7605
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0402; Capacitance Tdk 90R7605
CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0402; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0402; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3354 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0402, Full Reel; Capacitance Tdk
87R3354
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0402, Full Reel; Capacitance Tdk 87R3354
CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.022 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Tdk - 55T0070 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.022 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Tdk
55T0070
Multilayer Ceramic Capacitor, C Series, 0.022 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Tdk 55T0070
Multilayer Ceramic Capacitor, C Series, 0.022 - F, - 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.022 - F, - 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1E223K050BB 2427305 445-1261-2-ND 445-1261-6-ND 90R7605 87R3354 55T0070
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0402; Capacitance Tdk Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0402, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.022 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011538 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details