TDK U.S.A. Corporation Ceramic Capacitors C1005X7R1E154K050BB

Description
CAP CER 0.15UF 25V X7R 0402
Request a Quote Datasheet
Description
CAP CER 0.15UF 25V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C1005X7R1E154K050BBDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.15UF 25V X7R 0402

CAP CER 0.15UF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 445-C1005X7R1E154K050BBCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.15UF 25V X7R 0402

CAP CER 0.15UF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 445-C1005X7R1E154K050BBTR-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 52X3136 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
52X3136
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 52X3136
MLCC,0402,X7R,25V,0. 15µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,0.15µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C1005X7R1E154K050BB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005X7R1E154K050BB
Capacitors - Ceramic Capacitors C1005X7R1E154K050BB
CAP CER 0.15UF 25V X7R 0402

CAP CER 0.15UF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-C1005X7R1E154K050BBDKR-ND 445-C1005X7R1E154K050BBCT-ND 52X3136 C1005X7R1E154K050BB
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M315H012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers