TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7R1E102K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1E102K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1E102K050BA
Multilayer Ceramic Chip Capacitor C1005X7R1E102K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
1000PF 25V Capacitor
60-C1005X7R1E102K050BA
1000PF 25V Capacitor 60-C1005X7R1E102K050BA
CAP CER 1000PF 25V X7R 0402 Product overview: C1005X7R1E102K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1E102K050 BA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 25V X7R 0402 Product overview: C1005X7R1E102K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1E102K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4924-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4924-6-ND
Ceramic Capacitors 445-4924-6-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4924-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4924-1-ND
Ceramic Capacitors 445-4924-1-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4924-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4924-2-ND
Ceramic Capacitors 445-4924-2-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X7R1E102K050BA - 1123771-C1005X7R1E102K050BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X7R1E102K050BA
1123771-C1005X7R1E102K050BA
Ceramic Capacitors - C1005X7R1E102K050BA 1123771-C1005X7R1E102K050BA
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123771-C1005X7R1E10 2K050BA Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 25 V Length: 1 mm Capacitance: 1 nF Tolerance: 10 % Thickness: 558.8 µm Dielectric Material: Ceramic Composition: Ceramic Height: 500 µm Material: Ceramic Weight: 652.039032 µg Number of Pins: 2 Width: 508 µm Dissipation Factor: 3 % Categories: Ceramic Capacitors Case / Package: 0402 Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): C1005X7R1E102K050BA. ; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 500 µm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 0402 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 1005

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123771-C1005X7R1E102K050BA
Packaging: Digi-Reel®
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 1 mm
Capacitance: 1 nF
Tolerance: 10 %
Thickness: 558.8 µm
Dielectric Material: Ceramic
Composition: Ceramic
Height: 500 µm
Material: Ceramic
Weight: 652.039032 µg
Number of Pins: 2
Width: 508 µm
Dissipation Factor: 3 %
Categories: Ceramic Capacitors
Case / Package: 0402
Insulation Resistance: 10 GΩ
Alternative Parts (Cross-Reference): C1005X7R1E102K050BA.;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 500 µm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 0402
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Dielectric: X7R
Max Operating Temperature: 125 °C
Case Code (Metric): 1005

Buy Now
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0402; Capacitance Tdk - 90R7603 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0402; Capacitance Tdk
90R7603
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0402; Capacitance Tdk 90R7603
CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3341 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Tdk
87R3341
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Tdk 87R3341
CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1E102K050BA 60-C1005X7R1E102K050BA 445-4924-6-ND 445-4924-1-ND 1123771-C1005X7R1E102K050BA 90R7603
Product Name Multilayer Ceramic Chip Capacitor 1000PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1005X7R1E102K050BA Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details