0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.22UF 16V X7R 0402 Product overview: C1005X7R1C224K050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1C224K050
CAP, 0.22UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 0.22UF 16V X7R 0402
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173638-6-ND | 445-173638-1-ND | 60-C1005X7R1C224K050BE | 71AH3214 | C1005X7R1C224K050BE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.22UF 16V Capacitor | Cap, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |