TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7R1C104K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1C104K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1C104K050BC
Multilayer Ceramic Chip Capacitor C1005X7R1C104K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427295 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427295
MLCCs - Multilayer Ceramic Capacitors 2427295
TDK C1005X7R1C104K050BC

TDK C1005X7R1C104K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427296 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427296
MLCCs - Multilayer Ceramic Capacitors 2427296
TDK C1005X7R1C104K050BC

TDK C1005X7R1C104K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427296P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427296P
MLCCs - Multilayer Ceramic Capacitors 2427296P
TDK C1005X7R1C104K050BC

TDK C1005X7R1C104K050BC

Supplier's Site
Ceramic Capacitors - C1005X7R1C104K050BC - 914219-C1005X7R1C104K050BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X7R1C104K050BC
914219-C1005X7R1C104K050BC
Ceramic Capacitors - C1005X7R1C104K050BC 914219-C1005X7R1C104K050BC
Manufacturer: TDK Corporation Win Source Part Number: 914219-C1005X7R1C104 K050BC Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1005X7R1C104KT000F, 445-4952-6, Q7883178C, C1005X7R1C104K, 445-4952-1, 445-4952-2

Manufacturer: TDK Corporation
Win Source Part Number: 914219-C1005X7R1C104K050BC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1005X7R1C104KT000F, 445-4952-6, Q7883178C, C1005X7R1C104K, 445-4952-1, 445-4952-2

Buy Now
Ceramic Capacitors - 445-4952-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4952-1-ND
Ceramic Capacitors 445-4952-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4952-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4952-6-ND
Ceramic Capacitors 445-4952-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4952-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4952-2-ND
Ceramic Capacitors 445-4952-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 16V Capacitor
60-C1005X7R1C104K050BC
0.1UF 16V Capacitor 60-C1005X7R1C104K050BC
CAP CER 0.1UF 16V X7R 0402 Product overview: C1005X7R1C104K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1C104K050 BC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7R 0402 Product overview: C1005X7R1C104K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1C104K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0402; Capacitance Tdk - 90R7598 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0402; Capacitance Tdk
90R7598
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0402; Capacitance Tdk 90R7598
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005X7R1C104K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1C104K050BC
Ceramic Capacitors C1005X7R1C104K050BC
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1C104K050BC 2427295 914219-C1005X7R1C104K050BC 445-4952-1-ND 445-4952-6-ND 60-C1005X7R1C104K050BC 90R7598 C1005X7R1C104K050BC
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C1005X7R1C104K050BC Ceramic Capacitors Ceramic Capacitors 0.1UF 16V Capacitor Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0402; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details