General (Up to 50V)
10000pF ±10% 50V Ceramic Capacitor X6S 0402 (1005 Metric)
10000pF ±10% 50V Ceramic Capacitor X6S 0402 (1005 Metric)
10000pF ±10% 50V Ceramic Capacitor X6S 0402 (1005 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X6S1H103K050BB | 445-7350-6-ND | 445-7350-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0100 microF |