TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X6S1C105M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X6S1C105M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X6S1C105M050BC
Multilayer Ceramic Chip Capacitor C1005X6S1C105M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9082-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9082-2-ND
Ceramic Capacitors 445-9082-2-ND
1µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9082-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9082-1-ND
Ceramic Capacitors 445-9082-1-ND
1µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9082-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9082-6-ND
Ceramic Capacitors 445-9082-6-ND
1µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 16V, X6S, 20%, 0402, Full Reel; Capacitance Tdk - 07W9138 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X6S, 20%, 0402, Full Reel; Capacitance Tdk
07W9138
Ceramic Capacitor, 1Uf, 16V, X6S, 20%, 0402, Full Reel; Capacitance Tdk 07W9138
CERAMIC CAPACITOR, 1UF, 16V, X6S, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X6S, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X6S1C105M050BC 445-9082-2-ND 445-9082-6-ND 07W9138
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 16V, X6S, 20%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details