TDK Corporation Multilayer Ceramic Chip Capacitor C1005X6S1A105K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X6S1A105K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X6S1A105K050BC
Multilayer Ceramic Chip Capacitor C1005X6S1A105K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
1UF 10V Capacitor
60-C1005X6S1A105K050BC
1UF 10V Capacitor 60-C1005X6S1A105K050BC
CAP CER 1UF 10V X6S 0402 Product overview: C1005X6S1A105K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X6S1A105K050 BC can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X6S 0402 Product overview: C1005X6S1A105K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X6S1A105K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7368-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7368-6-ND
Ceramic Capacitors 445-7368-6-ND
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7368-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7368-1-ND
Ceramic Capacitors 445-7368-1-ND
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7368-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7368-2-ND
Ceramic Capacitors 445-7368-2-ND
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331396-C1005X6S1A105K050BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331396-C1005X6S1A105K050BC
Capacitors - Ceramic Capacitors 1331396-C1005X6S1A105K050BC
Manufacturer: TDK Corporation Win Source Part Number: 1331396-C1005X6S1A10 5K050BC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X6S Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1005X6S1A105KT000E, 445-7368-1,445-7368- 2,445-7368-6,C1005X6 S1A105K RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331396-C1005X6S1A105K050BC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1005X6S1A105KT000E,445-7368-1,445-7368-2,445-7368-6,C1005X6S1A105K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - C1005X6S1A105K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X6S1A105K050BC
Ceramic Capacitors C1005X6S1A105K050BC
CAP CER 1UF 10V X6S 0402

CAP CER 1UF 10V X6S 0402

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 10V, X6S, 0402; Capacitance Tdk - 04X3221 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X6S, 0402; Capacitance Tdk
04X3221
Ceramic Capacitor, 1Uf, 10V, X6S, 0402; Capacitance Tdk 04X3221
CERAMIC CAPACITOR, 1UF, 10V, X6S, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X6S, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 10V, 10%, X6S, 0402; Capacitance Tdk - 79Y4210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10V, 10%, X6S, 0402; Capacitance Tdk
79Y4210
Cap, 1Μf, 10V, 10%, X6S, 0402; Capacitance Tdk 79Y4210
CAP, 1µF, 10V, 10%, X6S, 0402; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 10V, 10%, X6S, 0402; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X6S1A105K050BC 60-C1005X6S1A105K050BC 445-7368-6-ND 445-7368-1-ND 1331396-C1005X6S1A105K050BC C1005X6S1A105K050BC 04X3221 79Y4210
Product Name Multilayer Ceramic Chip Capacitor 1UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X6S, 0402; Capacitance Tdk Cap, 1Μf, 10V, 10%, X6S, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details