TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R1V684K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1V684K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1V684K050BC
Multilayer Ceramic Chip Capacitor C1005X5R1V684K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13868-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13868-1-ND
Ceramic Capacitors 445-13868-1-ND
0.68µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

0.68µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13868-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13868-6-ND
Ceramic Capacitors 445-13868-6-ND
0.68µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

0.68µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13868-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13868-2-ND
Ceramic Capacitors 445-13868-2-ND
0.68µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

0.68µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1005X5R1V684K050BC 445-13868-1-ND 445-13868-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details