1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 1UF 35V X5R 0402 Product overview: C1005X5R1V105K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1V105K050
TDK C1005X5R1V105K050BC
TDK C1005X5R1V105K050BC
TDK C1005X5R1V105K050BC
CAPACITOR CERAMIC, 1UF, 35V, X5R, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0402RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 1 - F, - 10%, X5R, 35 V, 0402 [1005 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-9073-6-ND | 445-9073-1-ND | 60-C1005X5R1V105K050BC | 2427289 | 07W9131 | 05X9839 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1UF 35V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Capacitor Ceramic, 1Uf, 35V, X5R, 10%, 0402, Full Reel; Capacitance Tdk | Multilayer Ceramic Capacitor, C Series, 1 F, 10%, X5R, 35 V, 0402 [1005 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |