TDK Corporation Multilayer Ceramic Chip Capacitor C1005X5R1H473K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1H473K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1H473K050BB
Multilayer Ceramic Chip Capacitor C1005X5R1H473K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7382-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7382-1-ND
Ceramic Capacitors 445-7382-1-ND
0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7382-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7382-6-ND
Ceramic Capacitors 445-7382-6-ND
0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7382-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7382-2-ND
Ceramic Capacitors 445-7382-2-ND
0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X5R1H473K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1H473K050BB
Ceramic Capacitors C1005X5R1H473K050BB
CAP CER 0.047UF 50V X5R 0402

CAP CER 0.047UF 50V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 50V, X5R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3309 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
87R3309
Ceramic Capacitor 0.047Uf 50V, X5R, 10%, 0402, Full Reel; Capacitance Tdk 87R3309
CERAMIC CAPACITOR 0.047UF 50V, X5R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X5R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4960
Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4960
CAP, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.047UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1H473K050BB 445-7382-1-ND 445-7382-6-ND C1005X5R1H473K050BB 87R3309 29AJ4960
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.047Uf 50V, X5R, 10%, 0402, Full Reel; Capacitance Tdk Cap, 0.047Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details