TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R1H223K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1H223K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1H223K050BB
Multilayer Ceramic Chip Capacitor C1005X5R1H223K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13850-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13850-2-ND
Ceramic Capacitors 445-13850-2-ND
0.022µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13850-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13850-1-ND
Ceramic Capacitors 445-13850-1-ND
0.022µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13850-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13850-6-ND
Ceramic Capacitors 445-13850-6-ND
0.022µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 22000Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 73AJ3363 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
73AJ3363
Cap, 22000Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 73AJ3363
CAP, 22000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 22000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1H223K050BB 445-13850-2-ND 445-13850-6-ND 73AJ3363
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 22000Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 277XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details