TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R1E684K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1E684K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1E684K050BC
Multilayer Ceramic Chip Capacitor C1005X5R1E684K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13841-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13841-1-ND
Ceramic Capacitors 445-13841-1-ND
0.68µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.68µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13841-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13841-2-ND
Ceramic Capacitors 445-13841-2-ND
0.68µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.68µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13841-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13841-6-ND
Ceramic Capacitors 445-13841-6-ND
0.68µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.68µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors- Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors- Ceramic Capacitors
Capacitors- Ceramic Capacitors
Manufacturer: TDK Corporation Category: Capacitors- Ceramic Capacitors Series: C Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Thickness (Max): 0.022" (0.55mm) Voltage - Rated: 25V Temperature Coefficient: X5R

Manufacturer: TDK Corporation
Category: Capacitors- Ceramic Capacitors
Series: C
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max): 0.022" (0.55mm)
Voltage - Rated: 25V
Temperature Coefficient: X5R

Buy Now Datasheet
Singapore, Singapore
0.68UF 25V Capacitor
60-C1005X5R1E684K050BC
0.68UF 25V Capacitor 60-C1005X5R1E684K050BC
CAP CER 0.68UF 25V X5R 0402 Product overview: C1005X5R1E684K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1E684K050 BC can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 25V X5R 0402 Product overview: C1005X5R1E684K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1E684K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005X5R1E684K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1E684K050BC
Ceramic Capacitors C1005X5R1E684K050BC
CAP CER 0.68UF 25V X5R 0402

CAP CER 0.68UF 25V X5R 0402

Supplier's Site Datasheet
Mlcc,0402,x5R,25V,0.68Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 52X3063 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x5R,25V,0.68Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
52X3063
Mlcc,0402,x5R,25V,0.68Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 52X3063
MLCC,0402,X5R,25V,0. 68µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X5R,25V,0.68µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1E684K050BC 445-13841-1-ND 445-13841-6-ND 60-C1005X5R1E684K050BC C1005X5R1E684K050BC 52X3063
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors- Ceramic Capacitors 0.68UF 25V Capacitor Ceramic Capacitors Mlcc,0402,x5R,25V,0.68Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH470J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details