General (Up to 50V)
0.47µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
0.47µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
0.47µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X5R1E474M050BB | 445-8021-2-ND | 445-8021-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |