General (Up to 50V)
TDK C1005X5R1E474K050BB
TDK C1005X5R1E474K050BB
TDK C1005X5R1E474K050BB
CAP CER 0.47UF 25V X5R 0402 Product overview: C1005X5R1E474K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1E474K050
Manufacturer: TDK Corporation
Win Source Part Number: 1329574-C1005X5R1E47
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-8020-2,C1005X5R1
RoHS Status: ROHS3 Compliant
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 0.47UF 25V X5R 0402
CAP CER 0.47UF 25V X5R 0402
CERAMIC CAPACITOR, 0.47UF, 25V, X5R, 0402; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes
CAP, 0.47µF, 25V, 10%, X5R, 0402; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X5R1E474K050BB | 2427282 | 60-C1005X5R1E474K050BB | 1329574-C1005X5R1E474K050BB | 445-8020-6-ND | 445-8020-1-ND | 769-C1005X5R1E474K050BB | C1005X5R1E474K050BB | 04X3218 | 79Y4204 |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | 0.47UF 25V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | CAP CER 0.47UF 25V X5R 0402 | Ceramic Capacitors | Ceramic Capacitor, 0.47Uf, 25V, X5R, 0402; Capacitance Tdk | Cap, 0.47Μf, 25V, 10%, X5R, 0402; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||
| Technology | Multilayer | Multilayer | Film Capacitors | |||||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |