General (Up to 50V)
0.33µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
0.33µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
0.33µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 0.33UF 25V X5R 0402
CAP, 0.33µF, 25V, 10%, X5R, 0402; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
CAP CER 0.33UF 25V X5R 0402
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X5R1E334K050BB | 445-8018-2-ND | 445-8018-6-ND | C1005X5R1E334K050BB | 94Y9964 | C1005X5R1E334K050BB |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.33Μf, 25V, 10%, X5R, 0402; Capacitance Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |