TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Tdk C1005X5R1E105K050BC.

Description
CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0402RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0402RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Tdk - 25AC8368 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
25AC8368
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Tdk 25AC8368
CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0402RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0402RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8368
Product Name Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details