TDK U.S.A. Corporation Ceramic Capacitors C1005X5R1C474M050BC

Description
0.47µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4977-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4977-2-ND
Ceramic Capacitors 445-4977-2-ND
0.47µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor, Mlcc, X5R, 0.47Uf, 16V, 0402; Product Range Tdk - 79Y4194 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 0.47Uf, 16V, 0402; Product Range Tdk
79Y4194
Capacitor, Mlcc, X5R, 0.47Uf, 16V, 0402; Product Range Tdk 79Y4194
CAPACITOR, MLCC, X5R, 0.47UF, 16V, 0402; Product Range:C Series; Capacitance:0.47 F; Capacitance Tolerance: 20%; Dielectric Characteristic:X5R; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Operating Temperature RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 0.47UF, 16V, 0402; Product Range:C Series; Capacitance:0.47 F; Capacitance Tolerance: 20%; Dielectric Characteristic:X5R; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C1005X5R1C474M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1C474M050BC
Ceramic Capacitors C1005X5R1C474M050BC
CAP CER 0.47UF 16V X5R 0402

CAP CER 0.47UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-4977-2-ND 79Y4194 C1005X5R1C474M050BC
Product Name Ceramic Capacitors Capacitor, Mlcc, X5R, 0.47Uf, 16V, 0402; Product Range Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 470000 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details