TDK Corporation Multilayer Ceramic Chip Capacitor C1005X5R1C225M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1C225M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1C225M050BC
Multilayer Ceramic Chip Capacitor C1005X5R1C225M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9076-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9076-2-ND
Ceramic Capacitors 445-9076-2-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9076-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9076-6-ND
Ceramic Capacitors 445-9076-6-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9076-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9076-1-ND
Ceramic Capacitors 445-9076-1-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X5R1C225M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1C225M050BC
Ceramic Capacitors C1005X5R1C225M050BC
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 16V, X5R, 20%, 0402, Full Reel; Capacitance Tdk - 07W9126 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X5R, 20%, 0402, Full Reel; Capacitance Tdk
07W9126
Ceramic Capacitor, 2.2Uf, 16V, X5R, 20%, 0402, Full Reel; Capacitance Tdk 07W9126
CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 20%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 20%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1C225M050BC 445-9076-2-ND 445-9076-6-ND C1005X5R1C225M050BC 07W9126
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 16V, X5R, 20%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers