TDK Corporation MLCCs - Multilayer Ceramic Capacitors C1005X5R1C225K050BC

Description
TDK C1005X5R1C225K050BC
Request a Quote Datasheet
Description
TDK C1005X5R1C225K050BC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 9156301 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156301
MLCCs - Multilayer Ceramic Capacitors 9156301
TDK C1005X5R1C225K050BC

TDK C1005X5R1C225K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9156301P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156301P
MLCCs - Multilayer Ceramic Capacitors 9156301P
TDK C1005X5R1C225K050BC

TDK C1005X5R1C225K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110300 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110300
MLCCs - Multilayer Ceramic Capacitors 1110300
TDK C1005X5R1C225K050BC

TDK C1005X5R1C225K050BC

Supplier's Site
Ceramic Capacitors - 445-9085-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9085-6-ND
Ceramic Capacitors 445-9085-6-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9085-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9085-1-ND
Ceramic Capacitors 445-9085-1-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9085-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9085-2-ND
Ceramic Capacitors 445-9085-2-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-C1005X5R1C225K050BC
2.2UF 16V Capacitor 60-C1005X5R1C225K050BC
CAP CER 2.2UF 16V X5R 0402 Product overview: C1005X5R1C225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1C225K050 BC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X5R 0402 Product overview: C1005X5R1C225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1C225K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005X5R1C225K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1C225K050BC
Ceramic Capacitors C1005X5R1C225K050BC
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Supplier's Site Datasheet
Cap, 2.2Μf, 16V, 10%, X5R, 0402; Capacitance Tdk - 94Y9955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 16V, 10%, X5R, 0402; Capacitance Tdk
94Y9955
Cap, 2.2Μf, 16V, 10%, X5R, 0402; Capacitance Tdk 94Y9955
CAP, 2.2µF, 16V, 10%, X5R, 0402; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 16V, 10%, X5R, 0402; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 16V, 10%, X5R, 0402; Capacitance Tdk - 79Y4190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 16V, 10%, X5R, 0402; Capacitance Tdk
79Y4190
Cap, 2.2Μf, 16V, 10%, X5R, 0402; Capacitance Tdk 79Y4190
CAP, 2.2µF, 16V, 10%, X5R, 0402; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 16V, 10%, X5R, 0402; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 9156301 9156301P 445-9085-6-ND 445-9085-1-ND 60-C1005X5R1C225K050BC C1005X5R1C225K050BC 94Y9955
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 2.2UF 16V Capacitor Ceramic Capacitors Cap, 2.2Μf, 16V, 10%, X5R, 0402; Capacitance Tdk
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - M15G330K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1761-P42BNL820Z5STCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers