TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R1C104K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1C104K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1C104K050BA
Multilayer Ceramic Chip Capacitor C1005X5R1C104K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1005X5R1C104K050BA - 851022-C1005X5R1C104K050BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X5R1C104K050BA
851022-C1005X5R1C104K050BA
Ceramic Capacitors - C1005X5R1C104K050BA 851022-C1005X5R1C104K050BA
Manufacturer: TDK Corporation Win Source Part Number: 851022-C1005X5R1C104 K050BA Series: C Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4970-2, C1005X5R1C104KT000F, C1005X5R1C104K, 445-4970-1, 445-4970-6

Manufacturer: TDK Corporation
Win Source Part Number: 851022-C1005X5R1C104K050BA
Series: C
Features: 0.1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4970-2, C1005X5R1C104KT000F, C1005X5R1C104K, 445-4970-1, 445-4970-6

Buy Now Datasheet
Ceramic Capacitors - 445-4970-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4970-6-ND
Ceramic Capacitors 445-4970-6-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4970-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4970-2-ND
Ceramic Capacitors 445-4970-2-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4970-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4970-1-ND
Ceramic Capacitors 445-4970-1-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 16V Capacitor
60-C1005X5R1C104K050BA
0.1UF 16V Capacitor 60-C1005X5R1C104K050BA
CAP CER 0.1UF 16V X5R 0402 Product overview: C1005X5R1C104K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1C104K050 BA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X5R 0402 Product overview: C1005X5R1C104K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1C104K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3277 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
87R3277
Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk 87R3277
CERAMIC CAPACITOR, 0.1UF, 16V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 0402; Capacitance Tdk - 90R7589 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 0402; Capacitance Tdk
90R7589
Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 0402; Capacitance Tdk 90R7589
CERAMIC CAPACITOR, 0.1UF, 16V, X5R, 10%, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X5R, 10%, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 16V, 10%, X5R, 0402; Capacitance Tdk - 79Y4186 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 10%, X5R, 0402; Capacitance Tdk
79Y4186
Cap, 0.1Μf, 16V, 10%, X5R, 0402; Capacitance Tdk 79Y4186
CAP, 0.1µF, 16V, 10%, X5R, 0402; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 16V, 10%, X5R, 0402; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1C104K050BA 851022-C1005X5R1C104K050BA 445-4970-6-ND 445-4970-2-ND 60-C1005X5R1C104K050BA 87R3277 90R7589 79Y4186
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1005X5R1C104K050BA Ceramic Capacitors Ceramic Capacitors 0.1UF 16V Capacitor Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk Ceramic Capacitor, 0.1Uf, 16V, X5R, 10%, 0402; Capacitance Tdk Cap, 0.1Μf, 16V, 10%, X5R, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22G470J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details