TDK Corporation Multilayer Ceramic Chip Capacitor C1005X5R1A475M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1A475M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1A475M050BC
Multilayer Ceramic Chip Capacitor C1005X5R1A475M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8023-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8023-2-ND
Ceramic Capacitors 445-8023-2-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8023-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8023-6-ND
Ceramic Capacitors 445-8023-6-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8023-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8023-1-ND
Ceramic Capacitors 445-8023-1-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-C1005X5R1A475M050BC
4.7UF 10V Capacitor 60-C1005X5R1A475M050BC
CAP CER 4.7UF 10V X5R 0402 Product overview: C1005X5R1A475M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1A475M050 BC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 0402 Product overview: C1005X5R1A475M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1A475M050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9214378 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214378
MLCCs - Multilayer Ceramic Capacitors 9214378
0402 X5R Ceramic Capacitor 4.7uF 10V

0402 X5R Ceramic Capacitor 4.7uF 10V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882828 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882828
MLCCs - Multilayer Ceramic Capacitors 7882828
0402 X5R ceramic capacitor 4.7uF 10V

0402 X5R ceramic capacitor 4.7uF 10V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882828P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882828P
MLCCs - Multilayer Ceramic Capacitors 7882828P
0402 X5R ceramic capacitor 4.7uF 10V

0402 X5R ceramic capacitor 4.7uF 10V

Supplier's Site
Capacitors - Ceramic Capacitors - 1020478-C1005X5R1A475M050BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1020478-C1005X5R1A475M050BC
Capacitors - Ceramic Capacitors 1020478-C1005X5R1A475M050BC
Win Source Part Number: 1020478-C1005X5R1A47 5M050BC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.026" (0.65mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-8023-2,445-8023- 1,Q12836191B,445-802 3-6,C1005X5R1A475M,C 1005X5R1A475MTJ00E Product Status: Not For New Designs

Win Source Part Number: 1020478-C1005X5R1A475M050BC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.026" (0.65mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-8023-2,445-8023-1,Q12836191B,445-8023-6,C1005X5R1A475M,C1005X5R1A475MTJ00E
Product Status: Not For New Designs

Buy Now
Ceramic Capacitors - C1005X5R1A475M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1A475M050BC
Ceramic Capacitors C1005X5R1A475M050BC
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0402; Capacitance Tdk - 04X3214 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0402; Capacitance Tdk
04X3214
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0402; Capacitance Tdk 04X3214
CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0402, Full Reel; Capacitance Tdk - 65T7773 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0402, Full Reel; Capacitance Tdk
65T7773
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0402, Full Reel; Capacitance Tdk 65T7773
CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 0402, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 0402, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1A475M050BC 445-8023-2-ND 445-8023-6-ND 60-C1005X5R1A475M050BC 9214378 7882828P 1020478-C1005X5R1A475M050BC C1005X5R1A475M050BC 04X3214 65T7773
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 4.7UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 10V, X5R, 0402; Capacitance Tdk Ceramic Capacitor, 4.7Uf, 10V, X5R, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers