TDK Corporation MLCCs - Multilayer Ceramic Capacitors C1005X5R1A475K050BC

Description
TDK C1005X5R1A475K050BC
Request a Quote Datasheet
Description
TDK C1005X5R1A475K050BC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 9156294P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156294P
MLCCs - Multilayer Ceramic Capacitors 9156294P
TDK C1005X5R1A475K050BC

TDK C1005X5R1A475K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9156294 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156294
MLCCs - Multilayer Ceramic Capacitors 9156294
TDK C1005X5R1A475K050BC

TDK C1005X5R1A475K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110295 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110295
MLCCs - Multilayer Ceramic Capacitors 1110295
TDK C1005X5R1A475K050BC

TDK C1005X5R1A475K050BC

Supplier's Site
Ceramic Capacitors - 445-13820-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13820-6-ND
Ceramic Capacitors 445-13820-6-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13820-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13820-2-ND
Ceramic Capacitors 445-13820-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13820-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13820-1-ND
Ceramic Capacitors 445-13820-1-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X5R1A475K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1A475K050BC
Ceramic Capacitors C1005X5R1A475K050BC
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Supplier's Site Datasheet
Cap, 4.7Μf, 10V, 10%, X5R, 0402; Capacitance Tdk - 78Y9901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 10%, X5R, 0402; Capacitance Tdk
78Y9901
Cap, 4.7Μf, 10V, 10%, X5R, 0402; Capacitance Tdk 78Y9901
CAP, 4.7µF, 10V, 10%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 10V, 10%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk - 68AH9424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk
68AH9424
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk 68AH9424
CAP, 4.7UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 9156294P 9156294 445-13820-6-ND 445-13820-2-ND C1005X5R1A475K050BC 78Y9901 68AH9424
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4.7Μf, 10V, 10%, X5R, 0402; Capacitance Tdk Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers