TDK Corporation Multilayer Ceramic Chip Capacitor C1005X5R1A335M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1A335M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1A335M050BC
Multilayer Ceramic Chip Capacitor C1005X5R1A335M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9156297 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156297
MLCCs - Multilayer Ceramic Capacitors 9156297
Capacitor MLCC 0402 10V 3.3uF X5R

Capacitor MLCC 0402 10V 3.3uF X5R

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9156297P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156297P
MLCCs - Multilayer Ceramic Capacitors 9156297P
Capacitor MLCC 0402 10V 3.3uF X5R

Capacitor MLCC 0402 10V 3.3uF X5R

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110294 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110294
MLCCs - Multilayer Ceramic Capacitors 1110294
Capacitor MLCC 0402 10V 3.3uF X5R

Capacitor MLCC 0402 10V 3.3uF X5R

Supplier's Site
Ceramic Capacitors - C1005X5R1A335M050BC - 804538-C1005X5R1A335M050BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X5R1A335M050BC
804538-C1005X5R1A335M050BC
Ceramic Capacitors - C1005X5R1A335M050BC 804538-C1005X5R1A335M050BC
Manufacturer: TDK Corporation Win Source Part Number: 804538-C1005X5R1A335 M050BC Packaging: Reel Mounting Style: SMD Features: Low ESL Applications: Use For General Capacitance: 3.3μF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 804538-C1005X5R1A335M050BC
Packaging: Reel
Mounting Style: SMD
Features: Low ESL
Applications: Use For General
Capacitance: 3.3μF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 445-8022-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8022-2-ND
Ceramic Capacitors 445-8022-2-ND
3.3µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8022-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8022-6-ND
Ceramic Capacitors 445-8022-6-ND
3.3µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8022-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8022-1-ND
Ceramic Capacitors 445-8022-1-ND
3.3µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3UF 10V Capacitor
60-C1005X5R1A335M050BC
3.3UF 10V Capacitor 60-C1005X5R1A335M050BC
CAP CER 3.3UF 10V X5R 0402 Product overview: C1005X5R1A335M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1A335M050 BC can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 10V X5R 0402 Product overview: C1005X5R1A335M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1A335M050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1A335M050BC 9156297 9156297P 804538-C1005X5R1A335M050BC 445-8022-2-ND 445-8022-6-ND 60-C1005X5R1A335M050BC
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C1005X5R1A335M050BC Ceramic Capacitors Ceramic Capacitors 3.3UF 10V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C1210C224M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details