TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R1A104M050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1A104M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1A104M050BA
Multilayer Ceramic Chip Capacitor C1005X5R1A104M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4984-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4984-6-ND
Ceramic Capacitors 445-4984-6-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4984-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4984-1-ND
Ceramic Capacitors 445-4984-1-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4984-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4984-2-ND
Ceramic Capacitors 445-4984-2-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402; Capacitance Tdk - 91R0041 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402; Capacitance Tdk
91R0041
Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402; Capacitance Tdk 91R0041
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 20%, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 20%, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Tdk - 87R3260 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Tdk
87R3260
Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Tdk 87R3260
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 20%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 20%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005X5R1A104M050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1A104M050BA
Ceramic Capacitors C1005X5R1A104M050BA
CAP CER 0.1UF 10V X5R 0402

CAP CER 0.1UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1A104M050BA 445-4984-6-ND 445-4984-1-ND 91R0041 87R3260 C1005X5R1A104M050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402; Capacitance Tdk Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 338-4106-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details