TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R0J335M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R0J335M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R0J335M050BC
Multilayer Ceramic Chip Capacitor C1005X5R0J335M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1005X5R0J335M050BC - 914205-C1005X5R0J335M050BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X5R0J335M050BC
914205-C1005X5R0J335M050BC
Ceramic Capacitors - C1005X5R0J335M050BC 914205-C1005X5R0J335M050BC
Manufacturer: TDK Corporation Win Source Part Number: 914205-C1005X5R0J335 M050BC Series: C Operating Temperature Range: -55°C ~ 85°C Features: ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7394-6, 445-7394-2, C1005X5R0J335M, C1005X5R0J335MTJ00E, 445-7394-1

Manufacturer: TDK Corporation
Win Source Part Number: 914205-C1005X5R0J335M050BC
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7394-6, 445-7394-2, C1005X5R0J335M, C1005X5R0J335MTJ00E, 445-7394-1

Buy Now
Ceramic Capacitors - 445-7394-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7394-1-ND
Ceramic Capacitors 445-7394-1-ND
3.3µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7394-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7394-6-ND
Ceramic Capacitors 445-7394-6-ND
3.3µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7394-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7394-2-ND
Ceramic Capacitors 445-7394-2-ND
3.3µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3UF 6.3V Capacitor
60-C1005X5R0J335M050BC
3.3UF 6.3V Capacitor 60-C1005X5R0J335M050BC
CAP CER 3.3UF 6.3V X5R 0402 Product overview: C1005X5R0J335M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R0J335M050 BC can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 6.3V X5R 0402 Product overview: C1005X5R0J335M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R0J335M050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Tdk - 87R3255 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Tdk
87R3255
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Tdk 87R3255
CERAMIC CAPACITOR 3.3UF, 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3UF, 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R0J335M050BC 914205-C1005X5R0J335M050BC 445-7394-1-ND 445-7394-6-ND 60-C1005X5R0J335M050BC 87R3255
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1005X5R0J335M050BC Ceramic Capacitors Ceramic Capacitors 3.3UF 6.3V Capacitor Ceramic Capacitor 3.3Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers