TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R0J335K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R0J335K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R0J335K050BC
Multilayer Ceramic Chip Capacitor C1005X5R0J335K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5946-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5946-1-ND
Ceramic Capacitors 445-5946-1-ND
3.3µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5946-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5946-2-ND
Ceramic Capacitors 445-5946-2-ND
3.3µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5946-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5946-6-ND
Ceramic Capacitors 445-5946-6-ND
3.3µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X5R0J335K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R0J335K050BC
Ceramic Capacitors C1005X5R0J335K050BC
CAP CER 3.3UF 6.3V X5R 0402

CAP CER 3.3UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R0J335K050BC 445-5946-1-ND 445-5946-6-ND C1005X5R0J335K050BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers