TDK Corporation Multilayer Ceramic Chip Capacitor C1005X5R0J225M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R0J225M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R0J225M050BC
Multilayer Ceramic Chip Capacitor C1005X5R0J225M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
2.2UF 6.3V Capacitor
60-C1005X5R0J225M050BC
2.2UF 6.3V Capacitor 60-C1005X5R0J225M050BC
CAP CER 2.2UF 6.3V X5R 0402 Product overview: C1005X5R0J225M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R0J225M050 BC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X5R 0402 Product overview: C1005X5R0J225M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R0J225M050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4999-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4999-1-ND
Ceramic Capacitors 445-4999-1-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4999-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4999-2-ND
Ceramic Capacitors 445-4999-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4999-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4999-6-ND
Ceramic Capacitors 445-4999-6-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X5R0J225M050BC - 914204-C1005X5R0J225M050BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X5R0J225M050BC
914204-C1005X5R0J225M050BC
Ceramic Capacitors - C1005X5R0J225M050BC 914204-C1005X5R0J225M050BC
Manufacturer: TDK Corporation Win Source Part Number: 914204-C1005X5R0J225 M050BC Series: C Operating Temperature Range: -55°C ~ 85°C Features: 2.2 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4999-2, 445-4999-1, 445-4999-6, C1005X5R0J225M, C1005X5R0J225MTJ00F, Q5781429

Manufacturer: TDK Corporation
Win Source Part Number: 914204-C1005X5R0J225M050BC
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 2.2 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4999-2, 445-4999-1, 445-4999-6, C1005X5R0J225M, C1005X5R0J225MTJ00F, Q5781429

Buy Now
Ceramic Capacitors - C1005X5R0J225M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R0J225M050BC
Ceramic Capacitors C1005X5R0J225M050BC
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Tdk - 87R3252 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Tdk
87R3252
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Tdk 87R3252
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0402; Capacitance Tdk - 90R7583 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0402; Capacitance Tdk
90R7583
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0402; Capacitance Tdk 90R7583
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0402; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0402; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 2.2UF 6.3V X5R 0402 - 769-C1005X5R0J225M050BC - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 6.3V X5R 0402
769-C1005X5R0J225M050BC
CAP CER 2.2UF 6.3V X5R 0402 769-C1005X5R0J225M050BC
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R0J225M050BC 60-C1005X5R0J225M050BC 445-4999-1-ND 445-4999-6-ND 914204-C1005X5R0J225M050BC C1005X5R0J225M050BC 87R3252 769-C1005X5R0J225M050BC
Product Name Multilayer Ceramic Chip Capacitor 2.2UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1005X5R0J225M050BC Ceramic Capacitors Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Tdk CAP CER 2.2UF 6.3V X5R 0402
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1572-1275-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers