TDK Corporation Multilayer Ceramic Chip Capacitor C1005X5R0J225K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R0J225K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R0J225K050BC
Multilayer Ceramic Chip Capacitor C1005X5R0J225K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 966929-C1005X5R0J225K050BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
966929-C1005X5R0J225K050BC
Capacitors - Ceramic Capacitors 966929-C1005X5R0J225K050BC
Win Source Part Number: 966929-C1005X5R0J225 K050BC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C225K9PACTU; GRM155R60J225KE95D; JMK105BJ225KV-F; CL05A225KQ5NNNC; CC0402KRX5R5BB225; GRM155R61A225KE95DC1 005X5R0J225K(050BC); C1005X5R0J225K050BC. ; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C1005X5R0J225K,C1005 X5R0J225KTJA0E,445-6 847-2,445-6847-1,226 6-C1005X5R0J225K050B C,445-6847-6 Product Status: Not For New Designs

Win Source Part Number: 966929-C1005X5R0J225K050BC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402C225K9PACTU; GRM155R60J225KE95D; JMK105BJ225KV-F; CL05A225KQ5NNNC; CC0402KRX5R5BB225; GRM155R61A225KE95DC1005X5R0J225K(050BC); C1005X5R0J225K050BC.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C1005X5R0J225K,C1005X5R0J225KTJA0E,445-6847-2,445-6847-1,2266-C1005X5R0J225K050BC,445-6847-6
Product Status: Not For New Designs

Buy Now
Ceramic Capacitors - 445-6847-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6847-1-ND
Ceramic Capacitors 445-6847-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6847-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6847-2-ND
Ceramic Capacitors 445-6847-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6847-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6847-6-ND
Ceramic Capacitors 445-6847-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 6.3V Capacitor
60-C1005X5R0J225K050BC
2.2UF 6.3V Capacitor 60-C1005X5R0J225K050BC
CAP CER 2.2UF 6.3V X5R 0402 Product overview: C1005X5R0J225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R0J225K050 BC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X5R 0402 Product overview: C1005X5R0J225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R0J225K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005X5R0J225K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R0J225K050BC
Ceramic Capacitors C1005X5R0J225K050BC
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3251 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
87R3251
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Tdk 87R3251
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 6.3V, X5R, 0402; Capacitance Tdk - 04X3209 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 6.3V, X5R, 0402; Capacitance Tdk
04X3209
Ceramic Capacitor, 2.2Uf, 6.3V, X5R, 0402; Capacitance Tdk 04X3209
CERAMIC CAPACITOR, 2.2UF, 6.3V, X5R, 0402; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 6.3V, X5R, 0402; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R0J225K050BC 966929-C1005X5R0J225K050BC 445-6847-1-ND 445-6847-6-ND 60-C1005X5R0J225K050BC C1005X5R0J225K050BC 87R3251
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 2.2UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 105MTB063KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details