CAP CER 10UF 6.3V X5R 0402 Product overview: C1005X5R0J106M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R0J106M050
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 10UF 6.3V X5R 0402
CAPACITOR, MLCC, X5R, 10UF, 6.3V, 0402; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm; MSL:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C1005X5R0J106M050BC | 445-8920-2-ND | C1005X5R0J106M050BC | 05X9827 |
| Product Name | 10UF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor, Mlcc, X5R, 10Uf, 6.3V, 0402; Capacitance Tdk |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |