General (Up to 50V)
4.7µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
4.7µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
4.7µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X5R0G475K050BB | 445-5949-6-ND | 445-5949-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |